Manufacturer: Microchip Technology
Win Source Part Number: 1318002-A42MX09-FPQ1
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 48
Mounting: Surface Mount
Number of I/O: 101
Number of Gates: 14000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Supplier Device Package: 160-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 160-BQFP
ECCN: 3A991D
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A42MX09
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 101 I/O 160QFP Product overview: A42MX09-FPQ160 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-FPQ160 can be used for catalog matching and distributor lookup.
MX Field Programmable Gate Array (FPGA) IC 101 160-BQFP
IC FPGA 101 I/O 160QFP
IC FPGA 101 I/O 160QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318002-A42MX09-FPQ160 | 696-A42MX09-FPQ160 | A42MX09-FPQ160 | A42MX09-FPQ160 | A42MX09-FPQ160 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 14000 | 14000 | 14000 | 14000 |