Microsemi Corp. FPGA Programmable Logic Device A42MX09-TQ176I

Description
IC FPGA 104 I/O 176TQFP Product overview: A42MX09-TQ176I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-TQ176I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 104 I/O 176TQFP Product overview: A42MX09-TQ176I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-TQ176I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A42MX09-TQ176I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX09-TQ176I
FPGA Programmable Logic Device 696-A42MX09-TQ176I
IC FPGA 104 I/O 176TQFP Product overview: A42MX09-TQ176I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-TQ176I can be used for catalog matching and distributor lookup.

IC FPGA 104 I/O 176TQFP Product overview: A42MX09-TQ176I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-TQ176I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQ176I - 198419-A42MX09-TQ176I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQ176I
198419-A42MX09-TQ176I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQ176I 198419-A42MX09-TQ176I
Manufacturer: Microsemi Corporation Win Source Part Number: 198419-A42MX09-TQ176 I Mounting: SMD (SMT) Number of I/O: 104 Number of Gates: 14000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198419-A42MX09-TQ176I
Mounting: SMD (SMT)
Number of I/O: 104
Number of Gates: 14000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-TQFP (24x24)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A42MX09-TQ176I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX09-TQ176I
FPGAs (Field Programmable Gate Array) A42MX09-TQ176I
MX Field Programmable Gate Array (FPGA) IC 104 176-LQFP

MX Field Programmable Gate Array (FPGA) IC 104 176-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQ176I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX09-TQ176I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX09-TQ176I
IC FPGA 104 I/O 176TQFP

IC FPGA 104 I/O 176TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX09-TQ176I
FPGA - Field Programmable Gate Array A42MX09-TQ176I
FPGA - Field Programmable Gate Array MX

FPGA - Field Programmable Gate Array MX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A42MX09-TQ176I 198419-A42MX09-TQ176I A42MX09-TQ176I A42MX09-TQ176I A42MX09-TQ176I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQ176I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 14000 14000 14000
Logic Cells / Logic Blocks 336
Registers 516
Package Type Other; TQFP QFP; TQFP; Other; 176-TQFP (24x24) QFP; Other; 176-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C9 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details