IC FPGA 57 I/O 68PLCC Product overview: A40MX04-PL68I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-PL68I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017984-A40MX04-PL68
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MX
Package: Tray
Standard Package: 38
Mounting: SMD (SMT)
Number of I/O: 57
Number of Gates: 6000
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A40MX04
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 57 I/O 68PLCC
IC FPGA 57 I/O 68PLCC
MX Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A40MX04-PL68I | 1017984-A40MX04-PL68I | A40MX04-PL68I | A40MX04-PL68I | A40MX04-PL68I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | 6000 | 6000 | |
| Registers | 273 | ||||
| Package Type | Other; Tray | Other; 68-LCC (J-Lead) | |||
| Pins | 68 | ||||
| Internal Frequency | 83 MHz |