Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL44M A40MX04-PL44M

Description
Manufacturer: Microchip Technology Win Source Part Number: 858941-A40MX04-PL44M Series: MX Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) Package: Tray Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 34 Part Status: Obsolete Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 858941-A40MX04-PL44M Series: MX Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) Package: Tray Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 34 Part Status: Obsolete Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL44M - 858941-A40MX04-PL44M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL44M
858941-A40MX04-PL44M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL44M 858941-A40MX04-PL44M
Manufacturer: Microchip Technology Win Source Part Number: 858941-A40MX04-PL44M Series: MX Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead) Package: Tray Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 34 Part Status: Obsolete Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 858941-A40MX04-PL44M
Series: MX
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Package: Tray
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 34
Part Status: Obsolete
Family Name: A40MX04
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A40MX04-PL44M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A40MX04-PL44M
FPGA Programmable Logic Device 696-A40MX04-PL44M
IC FPGA 34 I/O 44PLCC Product overview: A40MX04-PL44M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-PL44M can be used for catalog matching and distributor lookup.

IC FPGA 34 I/O 44PLCC Product overview: A40MX04-PL44M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-PL44M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A40MX04-PL44M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A40MX04-PL44M
FPGAs (Field Programmable Gate Array) A40MX04-PL44M
MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

MX Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL44M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-PL44M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A40MX04-PL44M
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 858941-A40MX04-PL44M 696-A40MX04-PL44M A40MX04-PL44M A40MX04-PL44M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL44M FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type PLCC; Other; 44-PLCC (16.59x16.59) Other; Tray Other; 44-LCC (J-Lead)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
System Gates 6000 6000
Registers 273
Pins 44
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details