Microchip Technology, Inc. FPGA Programmable Logic Device A42MX16-2VQ100I

Description
IC FPGA 83 I/O 100VQFP Product overview: A42MX16-2VQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-2VQ100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 83 I/O 100VQFP Product overview: A42MX16-2VQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-2VQ100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX16-2VQ100I
FPGA Programmable Logic Device 696-A42MX16-2VQ100I
IC FPGA 83 I/O 100VQFP Product overview: A42MX16-2VQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-2VQ100I can be used for catalog matching and distributor lookup.

IC FPGA 83 I/O 100VQFP Product overview: A42MX16-2VQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-2VQ100I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-2VQ100I - 858944-A42MX16-2VQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-2VQ100I
858944-A42MX16-2VQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-2VQ100I 858944-A42MX16-2VQ100I
Manufacturer: Microchip Technology Win Source Part Number: 858944-A42MX16-2VQ10 0I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 83 100-TQFP Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 83 Part Status: Obsolete Family Name: A42MX16 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 858944-A42MX16-2VQ100I
Series: MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 83 100-TQFP
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 83
Part Status: Obsolete
Family Name: A42MX16
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A42MX16-2VQ100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX16-2VQ100I
FPGAs (Field Programmable Gate Array) A42MX16-2VQ100I
MX Field Programmable Gate Array (FPGA) IC 83 100-TQFP

MX Field Programmable Gate Array (FPGA) IC 83 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-2VQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX16-2VQ100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX16-2VQ100I
IC FPGA 83 I/O 100VQFP

IC FPGA 83 I/O 100VQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A42MX16-2VQ100I 858944-A42MX16-2VQ100I A42MX16-2VQ100I A42MX16-2VQ100I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-2VQ100I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 24000 24000
Registers 928
Package Type Other; Tray QFP; Other; 100-VQFP (14x14) QFP; TQFP; Other; 100-TQFP
Pins 100
Internal Frequency 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details