IC FPGA 104 I/O 176TQFP Product overview: A42MX09-TQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-TQ176 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1134673-A42MX09-TQ17
Mounting Style: SMD
Number of Gates: 14000
Categories: Integrated Circuits
Supplier Device Package: 176-TQFP (24x24)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 176-LQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: A42MX09
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 104
Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V
FPGA - Field Programmable Gate Array MX
MX Field Programmable Gate Array (FPGA) IC 104 176-LQFP
IC FPGA 104 I/O 176TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A42MX09-TQ176 | 1134673-A42MX09-TQ176 | A42MX09-TQ176 | A42MX09-TQ176 | A42MX09-TQ176 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQ176 | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 14000 | 14000 | 14000 | ||
| Logic Cells / Logic Blocks | 336 | ||||
| Registers | 516 | ||||
| Package Type | Other; TQFP | QFP; Other; 176-LQFP | QFP |