Manufacturer: Microchip Technology
Win Source Part Number: 1323253-A40MX04-PLG8
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tube
Standard Package: 16
Mounting: Surface Mount
Number of I/O: 69
Number of Gates: 6000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 84-LCC (J-Lead)
ECCN: 3A991D
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1047,A40MX04PLG
Base Product Number: A40MX04
RoHS Status: RoHS Compliant
IC FPGA 69 I/O 84PLCC Product overview: A40MX04-PLG84 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-PLG84 can be used for catalog matching and distributor lookup.
MX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
IC FPGA 69 I/O 84PLCC
IC FPGA 69 I/O 84PLCC
IC FPGA 69 I/O 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323253-A40MX04-PLG84 | 696-A40MX04-PLG84 | A40MX04-PLG84 | A40MX04-PLG84 | A40MX04-PLG84 | A40MX04-PLG84 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | 6000 | 6000 | 6000 | |
| Package Type | Other; 84-LCC (J-Lead) | Other; Tube | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3V ~ 3.6V~ 4.75V ~ 5.25V | Other; 3.3 V, 5 V | Other; 3V ~ 3.6V, 4.75V ~ 5.25V | Other; 3V ~ 3.6V, 4.75V ~ 5.25V | 3.6V; Other | |
| Registers | 273 |