IC FPGA 72 I/O 84PLCC Product overview: A42MX09-FPLG84 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-FPLG84 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 908990-A42MX09-FPLG8
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)
Package: 84-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Number of I/O: 72
Family Name: A42MX09
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 72 I/O 84PLCC
IC FPGA 72 I/O 84PLCC
MX Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A42MX09-FPLG84 | 908990-A42MX09-FPLG84 | A42MX09-FPLG84 | A42MX09-FPLG84 | A42MX09-FPLG84 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPLG84 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 14000 | 14000 | 14000 | ||
| Registers | 516 | ||||
| Package Type | Other; Tray | PLCC; Other; 84-PLCC (29.31x29.31) | Other; 84-LCC (J-Lead) | ||
| Pins | 84 | ||||
| Internal Frequency | 77 MHz |