Microsemi Corp. 62MHz 103MHz 3.3V FPGA Programmable Logic Device A42MX16-FTQ176

Description
FPGA 42MX Family 24K Gates 608 Cells 62MHz/103MHz 0.45um Technology 3.3V/5V 176-Pin TQFP Product overview: A42MX16-FTQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62MHz, 103MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 62MHz, 103MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-FTQ176 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 42MX Family 24K Gates 608 Cells 62MHz/103MHz 0.45um Technology 3.3V/5V 176-Pin TQFP Product overview: A42MX16-FTQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62MHz, 103MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 62MHz, 103MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-FTQ176 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62MHz 103MHz 3.3V FPGA Programmable Logic Device - 696-A42MX16-FTQ176 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62MHz 103MHz 3.3V FPGA Programmable Logic Device
696-A42MX16-FTQ176
62MHz 103MHz 3.3V FPGA Programmable Logic Device 696-A42MX16-FTQ176
FPGA 42MX Family 24K Gates 608 Cells 62MHz/103MHz 0.45um Technology 3.3V/5V 176-Pin TQFP Product overview: A42MX16-FTQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62MHz, 103MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 62MHz, 103MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-FTQ176 can be used for catalog matching and distributor lookup.

FPGA 42MX Family 24K Gates 608 Cells 62MHz/103MHz 0.45um Technology 3.3V/5V 176-Pin TQFP Product overview: A42MX16-FTQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62MHz, 103MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 62MHz, 103MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-FTQ176 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-FTQ176 - 198422-A42MX16-FTQ176 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-FTQ176
198422-A42MX16-FTQ176
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-FTQ176 198422-A42MX16-FTQ176
Manufacturer: Microsemi Corporation Win Source Part Number: 198422-A42MX16-FTQ17 6 Mounting: SMD (SMT) Number of I/O: 140 Number of Gates: 24000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198422-A42MX16-FTQ176
Mounting: SMD (SMT)
Number of I/O: 140
Number of Gates: 24000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 176-TQFP (24x24)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-FTQ176 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX16-FTQ176
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX16-FTQ176
IC FPGA 140 I/O 176TQFP

IC FPGA 140 I/O 176TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A42MX16-FTQ176 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX16-FTQ176
FPGAs (Field Programmable Gate Array) A42MX16-FTQ176
MX Field Programmable Gate Array (FPGA) IC 140 176-LQFP

MX Field Programmable Gate Array (FPGA) IC 140 176-LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX16-FTQ176
FPGA - Field Programmable Gate Array A42MX16-FTQ176
FPGA - Field Programmable Gate Array MX

FPGA - Field Programmable Gate Array MX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A42MX16-FTQ176 198422-A42MX16-FTQ176 A42MX16-FTQ176 A42MX16-FTQ176 A42MX16-FTQ176
Product Name 62MHz 103MHz 3.3V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-FTQ176 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 24000 24000 24000
Logic Cells / Logic Blocks 608
Registers 928
Package Type Other; TQFP QFP; TQFP; Other; 176-TQFP (24x24) QFP QFP; Other; 176-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details