Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX09-TQG176I

Description
Win Source Part Number: 1032734-A42MX09-TQG1 76I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 104 Number of Gates: 14000 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 176-LQFP Supplier Device Package: 176-TQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): A42MX09-TQG176IA42MX 09TQG176I; ECCN: 3A991D Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A42MX09
Request a Quote Datasheet
Description
Win Source Part Number: 1032734-A42MX09-TQG1 76I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 104 Number of Gates: 14000 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 176-LQFP Supplier Device Package: 176-TQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): A42MX09-TQG176IA42MX 09TQG176I; ECCN: 3A991D Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A42MX09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1032734-A42MX09-TQG176I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1032734-A42MX09-TQG176I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1032734-A42MX09-TQG176I
Win Source Part Number: 1032734-A42MX09-TQG1 76I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 104 Number of Gates: 14000 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 176-LQFP Supplier Device Package: 176-TQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): A42MX09-TQG176IA42MX 09TQG176I; ECCN: 3A991D Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A42MX09

Win Source Part Number: 1032734-A42MX09-TQG176I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MX
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 104
Number of Gates: 14000
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 176-LQFP
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): A42MX09-TQG176IA42MX09TQG176I;
ECCN: 3A991D
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A42MX09

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A42MX09-TQG176I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX09-TQG176I
FPGA Programmable Logic Device 696-A42MX09-TQG176I
IC FPGA 104 I/O 176TQFP Product overview: A42MX09-TQG176I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-TQG176I can be used for catalog matching and distributor lookup.

IC FPGA 104 I/O 176TQFP Product overview: A42MX09-TQG176I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-TQG176I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQG176I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX09-TQG176I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX09-TQG176I
IC FPGA 104 I/O 176TQFP

IC FPGA 104 I/O 176TQFP

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A42MX09-TQG176I
Embedded - FPGAs (Field Programmable Gate Array) A42MX09-TQG176I
IC FPGA 104 I/O 176TQFP

IC FPGA 104 I/O 176TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A42MX09-TQG176I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX09-TQG176I
FPGAs (Field Programmable Gate Array) A42MX09-TQG176I
MX Field Programmable Gate Array (FPGA) IC 104 176-LQFP

MX Field Programmable Gate Array (FPGA) IC 104 176-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1032734-A42MX09-TQG176I 696-A42MX09-TQG176I A42MX09-TQG176I A42MX09-TQG176I A42MX09-TQG176I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 14000 14000 14000 14000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3V ~ 3.6V~ 4.5V ~ 5.5V Other; 3V ~ 3.6V, 4.5V ~ 5.5V 3.6V; Other Other; 3V ~ 3.6V, 4.5V ~ 5.5V
Registers 516
Package Type Other; Tray QFP QFP; Other; 176-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details