Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQ100 A40MX04-FPQ100

Description
Manufacturer: Microchip Technology Win Source Part Number: 908985-A40MX04-FPQ10 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 69 100-BQFP Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908985-A40MX04-FPQ10 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 69 100-BQFP Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQ100 - 908985-A40MX04-FPQ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQ100
908985-A40MX04-FPQ100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQ100 908985-A40MX04-FPQ100
Manufacturer: Microchip Technology Win Source Part Number: 908985-A40MX04-FPQ10 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 69 100-BQFP Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908985-A40MX04-FPQ100
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 69 100-BQFP
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: A40MX04
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (20x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A40MX04-FPQ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A40MX04-FPQ100
FPGA Programmable Logic Device 696-A40MX04-FPQ100
IC FPGA 69 I/O 100QFP Product overview: A40MX04-FPQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-FPQ100 can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 100QFP Product overview: A40MX04-FPQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-FPQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-FPQ100
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A40MX04-FPQ100
IC FPGA 69 I/O 100QFP

IC FPGA 69 I/O 100QFP

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-FPQ100
Embedded - FPGAs (Field Programmable Gate Array) A40MX04-FPQ100
IC FPGA 69 I/O 100QFP

IC FPGA 69 I/O 100QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A40MX04-FPQ100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A40MX04-FPQ100
FPGAs (Field Programmable Gate Array) A40MX04-FPQ100
MX Field Programmable Gate Array (FPGA) IC 69 100-BQFP

MX Field Programmable Gate Array (FPGA) IC 69 100-BQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908985-A40MX04-FPQ100 696-A40MX04-FPQ100 A40MX04-FPQ100 A40MX04-FPQ100 A40MX04-FPQ100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQ100 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 100-PQFP (20x14) Other; Tray QFP QFP; Other; 100-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details