Microchip Technology, Inc. FPGA Programmable Logic Device A40MX04-VQ80

Description
IC FPGA 69 I/O 80VQFP Product overview: A40MX04-VQ80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-VQ80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 69 I/O 80VQFP Product overview: A40MX04-VQ80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-VQ80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-A40MX04-VQ80
FPGA Programmable Logic Device 696-A40MX04-VQ80
IC FPGA 69 I/O 80VQFP Product overview: A40MX04-VQ80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-VQ80 can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 80VQFP Product overview: A40MX04-VQ80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-VQ80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-VQ80 - 908989-A40MX04-VQ80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-VQ80
908989-A40MX04-VQ80
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-VQ80 908989-A40MX04-VQ80
Manufacturer: Microchip Technology Win Source Part Number: 908989-A40MX04-VQ80 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 69 80-TQFP Package: Tray Package: 80-TQFP Mounting: Surface Mount Number of I/O: 69 Part Status: Obsolete Family Name: A40MX04 Categories: Integrated Circuits (ICs) Case / Package: 80-VQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908989-A40MX04-VQ80
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 69 80-TQFP
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: A40MX04
Categories: Integrated Circuits (ICs)
Case / Package: 80-VQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-VQ80 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-VQ80
Embedded - FPGAs (Field Programmable Gate Array) A40MX04-VQ80
IC FPGA 69 I/O 80VQFP

IC FPGA 69 I/O 80VQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A40MX04-VQ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A40MX04-VQ80
FPGAs (Field Programmable Gate Array) A40MX04-VQ80
MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP

MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-VQ80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A40MX04-VQ80
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A40MX04-VQ80
IC FPGA 69 I/O 80VQFP

IC FPGA 69 I/O 80VQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A40MX04-VQ80 908989-A40MX04-VQ80 A40MX04-VQ80 A40MX04-VQ80 A40MX04-VQ80
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-VQ80 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000 6000 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details