Win Source Part Number: 1013305-A42MX09-TQG1
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MX
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 104
Number of Gates: 14000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 176-LQFP
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: A42MX09TQG176,1100-1
Base Product Number: A42MX09
IC FPGA 104 I/O 176TQFP Product overview: A42MX09-TQG176 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-TQG176 can be used for catalog matching and distributor lookup.
IC FPGA 104 I/O 176TQFP
MX Field Programmable Gate Array (FPGA) IC 104 176-LQFP
IC FPGA 104 I/O 176TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1013305-A42MX09-TQG176 | 696-A42MX09-TQG176 | A42MX09-TQG176 | A42MX09-TQG176 | A42MX09-TQG176 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 14000 | 14000 | 14000 | 14000 | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3V ~ 3.6V~ 4.75V ~ 5.25V | Other; 3V ~ 3.6V, 4.75V ~ 5.25V | Other; 3V ~ 3.6V, 4.75V ~ 5.25V | 3.6V; Other | |
| Registers | 516 | ||||
| Package Type | Other; Tray | QFP; Other; 176-LQFP | QFP |