General Cable Shielded Communication Cable C0763A.15.10

Description
2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE 0.219 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE FOR EIA RS-232 APPLICATION 300 V VOLTAGE RATING 15 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE 0.219 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE FOR EIA RS-232 APPLICATION 300 V VOLTAGE RATING 15 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0763A.15.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0763A.15.10
Shielded Communication Cable C0763A.15.10
2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE 0.219 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE FOR EIA RS-232 APPLICATION 300 V VOLTAGE RATING 15 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • 2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE
  • 0.219 INCH OUTER DIAMETER
  • STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE FOR EIA RS-232 APPLICATION
  • 300 V VOLTAGE RATING
  • 15 DEG F TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C0763A.15.10
Product Name Shielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CANopen/DeviceNet cable - 756-1402/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
Modular Cable Assemblies - RJE1Y33915162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details