General Cable Shielded Communication Cable C0765A.18.10

Description
2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE 0.269 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE FOR EIA RS-232 APPLICATION 300 V VOLTAGE RATING 18 DEG F TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE 0.269 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE FOR EIA RS-232 APPLICATION 300 V VOLTAGE RATING 18 DEG F TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0765A.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0765A.18.10
Shielded Communication Cable C0765A.18.10
2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE 0.269 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE FOR EIA RS-232 APPLICATION 300 V VOLTAGE RATING 18 DEG F TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • 2464 (UL), CM/CMR (UL, CUL), CMG (CSA) TYPE
  • 0.269 INCH OUTER DIAMETER
  • STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • COMPUTER INTERCONNECTION, DATA TRANSMISSION, CONTROL CIRCUIT, INDUSTRIAL EQUIPMENT CONTROL, SUITABLE FOR EIA RS-232 APPLICATION
  • 300 V VOLTAGE RATING
  • 18 DEG F TEMPERATURE RATING
  • 10 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet
Fort Worth, TX, USA
MULTI-CONDUCTOR, 10COND, 22AWG, 7/30, FOIL SHIELD,TYPE CM, GRAY JACKET
70040861
MULTI-CONDUCTOR, 10COND, 22AWG, 7/30, FOIL SHIELD,TYPE CM, GRAY JACKET 70040861
Stranded Tinned Copper Drain Wire Meets UL 70,000 BTU Vertical Tray Flame Test Passes CSA CMG Flame Test

  • Stranded Tinned Copper Drain Wire
  • Meets UL 70,000 BTU Vertical Tray Flame Test
  • Passes CSA CMG Flame Test
Supplier's Site

Technical Specifications

  General Cable Allied Electronics, Inc.
Product Category Network Cables Multiconductor Cables
Product Number C0765A.18.10 70040861
Product Name Shielded Communication Cable MULTI-CONDUCTOR, 10COND, 22AWG, 7/30, FOIL SHIELD,TYPE CM, GRAY JACKET
Product Category Cable Cable
Number of Conductors 10 # 10 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Modular Cable Assemblies - RJE1Y13610152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Type Flat Cable
View Details