General CableUnshielded Communication CableC6015A.41.10
Description
CM, CMG TYPE
1000 FT
0.262 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CUL, CSA APPROVAL
COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CM, CMG TYPE
1000 FT
0.262 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CUL, CSA APPROVAL
COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
CM, CMG TYPE
1000 FT
0.262 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CUL, CSA APPROVAL
COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
CM, CMG TYPE
1000 FT
0.262 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CUL, CSA APPROVAL
COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE COLOR CODE