General Cable Shielded Communication Cable C4841A.41.10

Description
CM (UL, CUL), CMH TYPE 1000 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE-BLUE STRIPE/BLUE-WHITE STRIPE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.024 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
CM (UL, CUL), CMH TYPE 1000 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE-BLUE STRIPE/BLUE-WHITE STRIPE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.024 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C4841A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C4841A.41.10
Shielded Communication Cable C4841A.41.10
CM (UL, CUL), CMH TYPE 1000 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE-BLUE STRIPE/BLUE-WHITE STRIPE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.024 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • CM (UL, CUL), CMH TYPE
  • 1000 FT
  • 0.235 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), UL 2919 APPROVAL
  • COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • WHITE-BLUE STRIPE/BLUE-WHITE STRIPE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • LO-CAP[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/32
  • INSULATION THICKNESS 0.024 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Multipair, 1 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5937 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5937
Shld Multipair, 1 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5937
SHLD MULTIPAIR, 1 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C4841A.41.10 04M5937
Product Name Shielded Communication Cable Shld Multipair, 1 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details