General Cable Unshielded Communication Cable C6106A.41.10

Description
CM, CMG TYPE 1000 FT 0.445 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.445 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C6106A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C6106A.41.10
Unshielded Communication Cable C6106A.41.10
CM, CMG TYPE 1000 FT 0.445 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.445 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 12 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshld Multipair, 6Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5970 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 6Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5970
Unshld Multipair, 6Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5970
UNSHLD MULTIPAIR, 6PAIR, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

UNSHLD MULTIPAIR, 6PAIR, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C6106A.41.10 04M5970
Product Name Unshielded Communication Cable Unshld Multipair, 6Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 12 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - MHJ9-KMH-0,5-MF - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type 2-pin/2-pin/4-wire Straight socket/straight socket/cable
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
Connecting cable - 706-100/615-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details