General Cable Unshielded Communication Cable C4014A.30.01

Description
CM, CMG TYPE 1000 FT 0.229 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.229 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4014A.30.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4014A.30.01
Unshielded Communication Cable C4014A.30.01
CM, CMG TYPE 1000 FT 0.229 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.229 INCH OUTER DIAMETER
  • ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C4014A.30.01
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Type Flat Cable
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Coaxial Cable - 1368138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Unterminated
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN5B1A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details