General Cable Unshielded Communication Cable C4014A.41.02

Description
CM, CMG TYPE 1000 FT 0.229 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.229 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4014A.41.02 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4014A.41.02
Unshielded Communication Cable C4014A.41.02
CM, CMG TYPE 1000 FT 0.229 INCH OUTER DIAMETER ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.229 INCH OUTER DIAMETER
  • ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C4014A.41.02
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
ix Industrial IO Cable Assembly - NDHN5A1AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Kinetix 6000M network cable - 2090-CNSRPRS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details