General Cable Shielded Communication Cable C4842A.41.10

Description
CM (UL, CUL), CMH TYPE 1000 FT 0.304 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE-BLUE STRIPE/BLUE-WHITE STRIPE, WHITE-ORANGE STRIPE/ORANGE-WHITE STRIPE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.024 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
CM (UL, CUL), CMH TYPE 1000 FT 0.304 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE-BLUE STRIPE/BLUE-WHITE STRIPE, WHITE-ORANGE STRIPE/ORANGE-WHITE STRIPE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.024 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C4842A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C4842A.41.10
Shielded Communication Cable C4842A.41.10
CM (UL, CUL), CMH TYPE 1000 FT 0.304 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2919 APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE-BLUE STRIPE/BLUE-WHITE STRIPE, WHITE-ORANGE STRIPE/ORANGE-WHITE STRIPE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.024 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • CM (UL, CUL), CMH TYPE
  • 1000 FT
  • 0.304 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), UL 2919 APPROVAL
  • COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE REQUIREMENT APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • WHITE-BLUE STRIPE/BLUE-WHITE STRIPE, WHITE-ORANGE STRIPE/ORANGE-WHITE STRIPE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • LO-CAP[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/32
  • INSULATION THICKNESS 0.024 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Multipair, 2 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5938 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5938
Shld Multipair, 2 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5938
SHLD MULTIPAIR, 2 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C4842A.41.10 04M5938
Product Name Shielded Communication Cable Shld Multipair, 2 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
10+10 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, single-end, no Latches - G125-MC12005L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details