General Cable Shielded Communication Cable C0767A.41.10

Description
CMR (UL, CUL), CMG TYPE 1000 FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 20 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK, GREEN/BLACK, ORANGE/BLACK, BLUE/BLACK, BLACK/WHITE, RED/WHITE, GREEN/WHITE, BLUE/WHITE, BLACK/RED, WHITE/RED, ORANGE/RED, BLUE/RED, RED/GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
CMR (UL, CUL), CMG TYPE 1000 FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 20 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK, GREEN/BLACK, ORANGE/BLACK, BLUE/BLACK, BLACK/WHITE, RED/WHITE, GREEN/WHITE, BLUE/WHITE, BLACK/RED, WHITE/RED, ORANGE/RED, BLUE/RED, RED/GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0767A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0767A.41.10
Shielded Communication Cable C0767A.41.10
CMR (UL, CUL), CMG TYPE 1000 FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 20 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK, GREEN/BLACK, ORANGE/BLACK, BLUE/BLACK, BLACK/WHITE, RED/WHITE, GREEN/WHITE, BLUE/WHITE, BLACK/RED, WHITE/RED, ORANGE/RED, BLUE/RED, RED/GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • CMR (UL, CUL), CMG TYPE
  • 1000 FT
  • 0.335 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), UL 2464, CSA APPROVAL
  • COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 20 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK, GREEN/BLACK, ORANGE/BLACK, BLUE/BLACK, BLACK/WHITE, RED/WHITE, GREEN/WHITE, BLUE/WHITE, BLACK/RED, WHITE/RED, ORANGE/RED, BLUE/RED, RED/GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Flex Cable, 20Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 87K2378 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 20Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
87K2378
Shld Flex Cable, 20Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 87K2378
SHLD FLEX CABLE, 20COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 20COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C0767A.41.10 87K2378
Product Name Shielded Communication Cable Shld Flex Cable, 20Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-10-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
Connecting cable - 706-100/1301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1024-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details