General Cable Shielded Communication Cable C0621.41.10

Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 1000 FT 0.285 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet
Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 1000 FT 0.285 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0621.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0621.41.10
Shielded Communication Cable C0621.41.10
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 1000 FT 0.285 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
  • 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE
  • 1000 FT
  • 0.285 INCH OUTER DIAMETER
  • ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C0621.41.10
Product Name Shielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
ix Industrial IO Cable Assembly - NDHN5B3A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA05 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Type Flat Cable
View Details