General CableShielded Communication CableC0760A.18.10
Description
CMR (UL, CUL), CMG TYPE
500 FT
0.169 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), UL 2464, CSA APPROVAL
COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.032 INCH
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
CMR (UL, CUL), CMG TYPE
500 FT
0.169 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), UL 2464, CSA APPROVAL
COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.032 INCH
PACKAGING TYPE SPOOL
CMR (UL, CUL), CMG TYPE
500 FT
0.169 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), UL 2464, CSA APPROVAL
COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.032 INCH
PACKAGING TYPE SPOOL
CMR (UL, CUL), CMG TYPE
500 FT
0.169 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), UL 2464, CSA APPROVAL
COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION