General Cable Shielded Communication Cable C0976A.41.10

Description
CMR, CMG TYPE 1000 FT 0.257 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, LIGHT GREEN, ORANGE, LIGHT BLUE, WHITE/BLACK COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
CMR, CMG TYPE 1000 FT 0.257 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, LIGHT GREEN, ORANGE, LIGHT BLUE, WHITE/BLACK COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0976A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0976A.41.10
Shielded Communication Cable C0976A.41.10
CMR, CMG TYPE 1000 FT 0.257 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, LIGHT GREEN, ORANGE, LIGHT BLUE, WHITE/BLACK COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • CMR, CMG TYPE
  • 1000 FT
  • 0.257 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, LIGHT GREEN, ORANGE, LIGHT BLUE, WHITE/BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Flex Cable, 8Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5651 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5651
Shld Flex Cable, 8Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5651
SHLD FLEX CABLE, 8COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C0976A.41.10 04M5651
Product Name Shielded Communication Cable Shld Flex Cable, 8Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details