General CableShielded Communication CableC0972A.18.10
Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE
0.212 INCH OUTER DIAMETER
STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT, SUITABLE FOR EIA RS-232 APPLICATION
300 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELDING TYPE
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE
0.212 INCH OUTER DIAMETER
STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT, SUITABLE FOR EIA RS-232 APPLICATION
300 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELDING TYPE
CAROL[R] BRAND
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE
0.212 INCH OUTER DIAMETER
STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT, SUITABLE FOR EIA RS-232 APPLICATION
300 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ALUMINUM/POLYESTER SHIELDING TYPE
CAROL[R] BRAND
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE
0.212 INCH OUTER DIAMETER
STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT, SUITABLE FOR EIA RS-232 APPLICATION