General Cable Shielded Communication Cable C0655.18.10

Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.348 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 14 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet
Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.348 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 14 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0655.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0655.18.10
Shielded Communication Cable C0655.18.10
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.348 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 14 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
  • 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE
  • 500 FT
  • 0.348 INCH OUTER DIAMETER
  • ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 14 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C0655.18.10
Product Name Shielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET/PROFINET cable - 756-1204/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN5A2A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details