General Cable Unshielded Communication Cable C6026.41.10

Description
CM, CMG TYPE 1000 FT 0.456 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE, BLACK PAIRED WITH YELLOW, BLACK PAIRED WITH BROWN, BLACK PAIRED WITH ORANGE, RED PAIRED WITH WHITE, RED PAIRED WITH GREEN, RED PAIRED WITH BLUE, RED PAIRED WI COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
CM, CMG TYPE 1000 FT 0.456 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE, BLACK PAIRED WITH YELLOW, BLACK PAIRED WITH BROWN, BLACK PAIRED WITH ORANGE, RED PAIRED WITH WHITE, RED PAIRED WITH GREEN, RED PAIRED WITH BLUE, RED PAIRED WI COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C6026.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C6026.41.10
Unshielded Communication Cable C6026.41.10
CM, CMG TYPE 1000 FT 0.456 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE, BLACK PAIRED WITH YELLOW, BLACK PAIRED WITH BROWN, BLACK PAIRED WITH ORANGE, RED PAIRED WITH WHITE, RED PAIRED WITH GREEN, RED PAIRED WITH BLUE, RED PAIRED WI COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • CM, CMG TYPE
  • 1000 FT
  • 0.456 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 30 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE, BLACK PAIRED WITH YELLOW, BLACK PAIRED WITH BROWN, BLACK PAIRED WITH ORANGE, RED PAIRED WITH WHITE, RED PAIRED WITH GREEN, RED PAIRED WITH BLUE, RED PAIRED WI COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C6026.41.10
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET cable - 756-1250/1013-100 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN5B7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details