General Cable Shielded Communication Cable C0621.18.10

Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.285 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet
Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.285 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0621.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0621.18.10
Shielded Communication Cable C0621.18.10
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.285 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
  • 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE
  • 500 FT
  • 0.285 INCH OUTER DIAMETER
  • ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C0621.18.10
Product Name Shielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Track Cables, SD 200 C TP -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Twisted Pair
Rated Voltage 0.3500 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 0.9000 kilovolts
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 62.34 ft (190 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers