General Cable Shielded Communication Cable C0622.18.10

Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.251 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet
Description
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.251 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0622.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0622.18.10
Shielded Communication Cable C0622.18.10
2464 (UL), CM (UL, CUL), CMG (CSA) TYPE 500 FT 0.251 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
  • 2464 (UL), CM (UL, CUL), CMG (CSA) TYPE
  • 500 FT
  • 0.251 INCH OUTER DIAMETER
  • ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • COMPUTER, CONTROL CIRCUIT, DATA TRANSMISSION, EIA RS-232 APPLICATION, INDUSTRIAL EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C0622.18.10
Product Name Shielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 645 FRNC TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Pluggable I/O Cable Assemblies - 2053638-3 - TE Connectivity
Specs
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers