General Cable Shielded Communication Cable C0761A.18.10

Description
CMR (UL, CUL), CMG TYPE 500 FT 0.177 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CMR (UL, CUL), CMG TYPE 500 FT 0.177 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0761A.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0761A.18.10
Shielded Communication Cable C0761A.18.10
CMR (UL, CUL), CMG TYPE 500 FT 0.177 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2464, CSA APPROVAL COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
  • CMR (UL, CUL), CMG TYPE
  • 500 FT
  • 0.177 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), UL 2464, CSA APPROVAL
  • COMPUTER INTERCONNECTION, CONTROL CIRCUIT, DATA TRANSMISSION, INDUSTRIAL EQUIPMENT CONTROL APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C0761A.18.10
Product Name Shielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details
ix Industrial IO Cable Assembly - NDHN5B3AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA09 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details