General Cable Unshielded Communication Cable C6118A.41.10

Description
CM, CMG TYPE 1000 FT 0.32 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.32 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C6118A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C6118A.41.10
Unshielded Communication Cable C6118A.41.10
CM, CMG TYPE 1000 FT 0.32 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.32 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • COMPUTER, INDUSTRIAL EQUIPMENT, DATA TRANSMISSION, CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Carol Cable/general Cable - 03M4488 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Carol Cable/general Cable
03M4488
Unshielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Carol Cable/general Cable 03M4488
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C6118A.41.10 03M4488
Product Name Unshielded Communication Cable Unshielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

T-adapter - FB-TA-M12-5POL - Festo Corporation
Specs
Connector Type Plugs/sockets 5-pin M12x1/M12x1
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
System cable - 706-2300/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details