CH-OTS -- PORTABLE TANK HEATER
OMEGA Engineering, Inc.
Portable Tank Heater
CH-OTS
Description
•
Copper Sheath Nickel Plated Elements
•
High Watt Density (49 - 58 W/In2)
•
4 and 6 kW
•
208 and 240 Volt, Single Phase
Description
•
Copper Sheath Nickel Plated Elements
•
High Watt Density (49 - 58 W/In2)
•
4 and 6 kW
•
208 and 240 Volt, Single Phase
Datasheet
Suppliers
•
Copper Sheath Nickel Plated Elements
•
High Watt Density (49 - 58 W/In2)
•
4 and 6 kW
•
208 and 240 Volt, Single Phase
|
• | Copper Sheath Nickel Plated Elements |
|
• | High Watt Density (49 - 58 W/In2) |
|
• | 4 and 6 kW |
|
• | 208 and 240 Volt, Single Phase |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
CH-OTS |
|
Product Name
|
Portable Tank Heater |
|
Heater Type
|
Immersion Heater
|
|
Maximum Operating (Sheath) Temperature
|
250 F (121 C)
|
|
Heating Capacity
|
4.00 to 6.00 kW (13.65 to 20.47 MBH)
|
|
Sleeve (Sheath) Material
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.65 kW (5.63 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Specialty Industrial Heaters; Gas Turbine Startup
Applications
Gases/Vapors
View Details