OMEGA Engineering, Inc.
Industrial Automation
CIR-2047/120V
Description
CARTRIDGE HEATER - 400W
Request a Quote
Email Supplier
Description
CARTRIDGE HEATER - 400W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Heaters |
|
Product Number
|
CIR-2047/120V |
|
Product Name
|
Industrial Automation |
|
Heater Type
|
Cartridge Heater
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Heater Type
EnclosureHeater
Heating Capacity
0.40 kW (1.36 MBH)
AC Voltage Required
120 volts
View Details
Sames North American Corporation
Heater Type
Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source
Electric
Maximum Operating Temperature
185 F (85 C)
View Details
Heater Type
Duct Heater; Explosion-proof Heater
Fuel / Energy Source
Electric
Maximum Operating Temperature
1200 F (649 C)
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Fuel / Energy Source
Electric
Heating Capacity
1.55 kW (5.29 MBH)
View Details