OMEGA Engineering, Inc. Low Temperature Air Duct Heaters CAB and CABB

Description
• Side Terminals (type CAB) • Bottom Terminals (type CABB) • 6 - 100 kW • 120, 208, 240 and 480 Volt • 1 or 3 Phase • Rust-Resisting Iron or Chrome Steel Sheath Elements • 440°F Max. Outlet Air Temp.
Datasheet
Description
• Side Terminals (type CAB) • Bottom Terminals (type CABB) • 6 - 100 kW • 120, 208, 240 and 480 Volt • 1 or 3 Phase • Rust-Resisting Iron or Chrome Steel Sheath Elements • 440°F Max. Outlet Air Temp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Temperature Air Duct Heaters - CAB and CABB - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Temperature Air Duct Heaters
CAB and CABB
Low Temperature Air Duct Heaters CAB and CABB
• Side Terminals (type CAB) • Bottom Terminals (type CABB) • 6 - 100 kW • 120, 208, 240 and 480 Volt • 1 or 3 Phase • Rust-Resisting Iron or Chrome Steel Sheath Elements • 440°F Max. Outlet Air Temp.

•

Side Terminals (type CAB)

•

Bottom Terminals (type CABB)

•

6 - 100 kW

•

120, 208, 240 and 480 Volt

•

1 or 3 Phase

•

Rust-Resisting Iron or Chrome Steel Sheath Elements

•

440°F Max. Outlet Air Temp.
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number CAB and CABB
Product Name Low Temperature Air Duct Heaters
Heater Type Air Heater; Duct Heater
Maximum Operating (Sheath) Temperature 950 F (510 C)
Max Air Temperature 440 F (227 C)
Heating Capacity 6.00 to 100.00 kW (20.47 to 341 MBH)
Sleeve (Sheath) Material Iron (optional feature); Chrome Steel
Unlock Full Specs
to access all available technical data