OMEGA Engineering, Inc. Touch-Safe Heater 50 to 150 W CSF060

Description
Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept down as a result of the heater design. This model with plug-in thermostat does not require additional wiring. The heaters are designed for permanent operation. This heater is also available in a version without thermostat (CS 060).
Datasheet
Description
Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept down as a result of the heater design. This model with plug-in thermostat does not require additional wiring. The heaters are designed for permanent operation. This heater is also available in a version without thermostat (CS 060).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch-Safe Heater 50 to 150 W - CSF060 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Touch-Safe Heater 50 to 150 W
CSF060
Touch-Safe Heater 50 to 150 W CSF060
Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept down as a result of the heater design. This model with plug-in thermostat does not require additional wiring. The heaters are designed for permanent operation. This heater is also available in a version without thermostat (CS 060).

Touch-safe heater for the use in enclosures with electrical/electronic components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept down as a result of the heater design. This model with plug-in thermostat does not require additional wiring. The heaters are designed for permanent operation. This heater is also available in a version without thermostat (CS 060).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number CSF060
Product Name Touch-Safe Heater 50 to 150 W
Heater Type Air Heater; EnclosureHeater
Max Air Temperature 293 F (145 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1080M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
PTC Air Heaters – MTH Type - MTH(W)-2110B(M)-202S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.23 kW (4.18 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details