Dwyer Omega Industrial Automation CSH-101100/120V

Description
Electric Heaters: Cartridge Heaters
Request a Quote Datasheet
Description
Electric Heaters: Cartridge Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
CSH-101100/120V
Industrial Automation CSH-101100/120V
Electric Heaters: Cartridge Heaters

Electric Heaters: Cartridge Heaters

Buy Now
Cartridge Heater, 100W, 120V, 6.35X25Mm; Supply Voltage Omega - 50AH3676 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Heater, 100W, 120V, 6.35X25Mm; Supply Voltage Omega
50AH3676
Cartridge Heater, 100W, 120V, 6.35X25Mm; Supply Voltage Omega 50AH3676
CARTRIDGE HEATER, 100W, 120V, 6.35X25MM; Supply Voltage:120VAC; Watt Density:250W/in²; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:760°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes

CARTRIDGE HEATER, 100W, 120V, 6.35X25MM; Supply Voltage:120VAC; Watt Density:250W/in²; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:760°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number CSH-101100/120V 50AH3676
Product Name Industrial Automation Cartridge Heater, 100W, 120V, 6.35X25Mm; Supply Voltage Omega
Heater Type Cartridge Heater Cartridge Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Cartridge Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 60 to 400 F (15.56 to 204 C)
View Details
PTC Air Heaters – MH Type - MH(W)-1070B-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.78 kW (2.64 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details