OMEGA Engineering, Inc. Cartridge Heater, 100W, 120V, 6.35X32Mm; Supply Voltage Omega CSH-1011001/120V

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Heater, 100W, 120V, 6.35X32Mm; Supply Voltage Omega - 89Y7703 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Heater, 100W, 120V, 6.35X32Mm; Supply Voltage Omega
89Y7703
Cartridge Heater, 100W, 120V, 6.35X32Mm; Supply Voltage Omega 89Y7703
CARTRIDGE HEATER, 100W, 120V, 6.35X32MM; Supply Voltage:120VAC; Watt Density:165W/in²; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:760°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes

CARTRIDGE HEATER, 100W, 120V, 6.35X32MM; Supply Voltage:120VAC; Watt Density:165W/in²; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:760°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 89Y7703
Product Name Cartridge Heater, 100W, 120V, 6.35X32Mm; Supply Voltage Omega
Heater Type Cartridge Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Cartridge Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Inline Heater; Specialty Industrial Heaters; Fluid Heater; Air Heater
Maximum Operating (Sheath) Temperature 185 F (85 C)
View Details
Direct Steam Injection Slurry Heaters - 6x75-1 - Pick Heaters Inc.
Specs
Heater Type Inline Heater; Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature)
View Details
EKOHEAT Induction Heater - 100/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
12 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2130M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details