OMEGA Engineering, Inc. Heavy Duty Cartridge Heaters C-HD

Description
OMEGALUX® C Series heavy duty cartridge heaters are especially suited for use in applications involving hot plates, molds, dies, platens and container heating. Type CTRH is an extra high-quality cartridge heater. It is available in 0.553 and 0.663" diameter, sheath lengths up to 41/2 feet, and 50 - 55 W/In2 to heat materials up to 800°F.
Datasheet
Description
OMEGALUX® C Series heavy duty cartridge heaters are especially suited for use in applications involving hot plates, molds, dies, platens and container heating. Type CTRH is an extra high-quality cartridge heater. It is available in 0.553 and 0.663" diameter, sheath lengths up to 41/2 feet, and 50 - 55 W/In2 to heat materials up to 800°F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Cartridge Heaters - C-HD - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Cartridge Heaters
C-HD
Heavy Duty Cartridge Heaters C-HD
OMEGALUX® C Series heavy duty cartridge heaters are especially suited for use in applications involving hot plates, molds, dies, platens and container heating. Type CTRH is an extra high-quality cartridge heater. It is available in 0.553 and 0.663" diameter, sheath lengths up to 41/2 feet, and 50 - 55 W/In2 to heat materials up to 800°F.

OMEGALUX® C Series heavy duty cartridge heaters are especially suited for use in applications involving hot plates, molds, dies, platens and container heating.
Type CTRH is an extra high-quality cartridge heater. It is available in 0.553 and 0.663" diameter, sheath lengths up to 41/2 feet, and 50 - 55 W/In2 to heat materials up to 800°F.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number C-HD
Product Name Heavy Duty Cartridge Heaters
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 600 F (316 C)
Sleeve (Sheath) Material Stainless Steel
Insulation Options No Insulation
Unlock Full Specs
to access all available technical data

Similar Products

18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1120B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
PTC Air Heaters – MTH Type - MTH(W)-2140M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.55 kW (5.29 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details