OMEGA Engineering, Inc. Touch-Safe Heater 50 to 150 W CS060

Description
Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept down as a result of the heater design. Our complete range of thermostats and hygrostats can directly be connected to the heater CS060. This heater is also available in a version with plug-in thermostat requiring no additional wiring (CSF060). Both versions are designed for permanent operation.
Datasheet
Description
Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept down as a result of the heater design. Our complete range of thermostats and hygrostats can directly be connected to the heater CS060. This heater is also available in a version with plug-in thermostat requiring no additional wiring (CSF060). Both versions are designed for permanent operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch-Safe Heater 50 to 150 W - CS060 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Touch-Safe Heater 50 to 150 W
CS060
Touch-Safe Heater 50 to 150 W CS060
Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept down as a result of the heater design. Our complete range of thermostats and hygrostats can directly be connected to the heater CS060. This heater is also available in a version with plug-in thermostat requiring no additional wiring (CSF060). Both versions are designed for permanent operation.

Touch-safe heater for the use in enclosures with electrical/electronic components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept down as a result of the heater design. Our complete range of thermostats and hygrostats can directly be connected to the heater CS060. This heater is also available in a version with plug-in thermostat requiring no additional wiring (CSF060). Both versions are designed for permanent operation.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number CS060
Product Name Touch-Safe Heater 50 to 150 W
Heater Type Air Heater; EnclosureHeater
Max Air Temperature 293 F (145 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

14 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-403S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
PTC Air Heaters – MH Type - MH(W)-1180S-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 2.00 kW (6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details