OMEGA Engineering, Inc. Industrial Automation CSS-01115/120V

Description
Electric Heaters: Cartridge Heaters
Request a Quote
Description
Electric Heaters: Cartridge Heaters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cartridge Heater, 15W, 120Vac, 3.18X25Mm, part number 41T2191, is designed for applications requiring compact heating solutions. It features a diameter of 3.18 mm (0.125 inches) and a length of 25 mm (1 inch). The heater operates at a supply voltage of 120Vac and has a watt density of 50W/in². It is capable of reaching a maximum operating temperature of 677°C (1250°F). The heater is constructed with a stainless steel sheath, ensuring durability and efficient heat transfer. It is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for use in dies, molds, and other machinery where space is limited and precise heating is required.

Datasheet Summary
Powered by GS/AI

The Cartridge Heater, 15W, 120Vac, 3.18X25Mm, part number 41T2191, is designed for applications requiring compact heating solutions. It features a diameter of 3.18 mm (0.125 inches) and a length of 25 mm (1 inch). The heater operates at a supply voltage of 120Vac and has a watt density of 50W/in². It is capable of reaching a maximum operating temperature of 677°C (1250°F). The heater is constructed with a stainless steel sheath, ensuring durability and efficient heat transfer. It is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for use in dies, molds, and other machinery where space is limited and precise heating is required.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
CSS-01115/120V
Industrial Automation CSS-01115/120V
Electric Heaters: Cartridge Heaters

Electric Heaters: Cartridge Heaters

Buy Now
Cartridge Heater, 15W, 120Vac, 3.18X25Mm; Supply Voltage Omega - 41T2191 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Heater, 15W, 120Vac, 3.18X25Mm; Supply Voltage Omega
41T2191
Cartridge Heater, 15W, 120Vac, 3.18X25Mm; Supply Voltage Omega 41T2191
CARTRIDGE HEATER, 15W, 120VAC, 3.18X25MM; Supply Voltage:120VAC; Watt Density:50W/in²; Power Consumption:15W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.125"; Diameter - Metric:3.18mm RoHS Compliant: Yes

CARTRIDGE HEATER, 15W, 120VAC, 3.18X25MM; Supply Voltage:120VAC; Watt Density:50W/in²; Power Consumption:15W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.125"; Diameter - Metric:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number CSS-01115/120V 41T2191
Product Name Industrial Automation Cartridge Heater, 15W, 120Vac, 3.18X25Mm; Supply Voltage Omega
Heater Type Cartridge Heater Cartridge Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Cartridge Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
Fuel / Energy Source Electric
View Details
PTC Air Heaters – MTH Type - MTH(W)-1075M(B)-93S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.80 kW (2.73 MBH)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Fuel / Energy Source Electric
View Details