Hammond Manufacturing Company Inc. Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Application Designed for certain specific Ontario metering applications. Standards N/A Construction Spot welded 16 gauge steel construction. Heavy duty padlockable "L" handle. Viewing window with removable cover plate. Pre-mounted ground... | |
| Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20... | |
| Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1... | |
| Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16... | |
| Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded... | |
| Application Designed for outdoor housing of metering transformers. Standards CSA Approved, Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Offered in single and double door versions. Formed... | |
| Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to hose down/precipitation or corrosion. Standards UL 508A Listed; | |
| Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; | |
| Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC... | |
| Application Designed for use with aluminum and copper conductors. Standards CSA Certified Construction Lugs are constructed from high strength, high conductive aluminum alloy 6061-T6, rated at 90°C. Kits are supplied... | |
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Standards UL... | |
| Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Designed to... | |
| Application Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. another base, terminal, desk and/or... | |
| Application Generally used in combination with other modular console components (ie. base, pedestal, and/or turret). Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Open top... | |
| Application Ideal as a housing for a complete personal computer system including video screen, keyboard and PLC. Flexible design provides panel mount or rack mount capabilities for a variety of... | |
| Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console... | |
| Application Serves as an economical housing for operator interface applications. Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Provides panel mounting capabilities for a variety... | |
| Application The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 3R,... | |
| Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include one... | |
| Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two... | |
| Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a... | |
| Key Features: Ergonomically designed for a comfortable fit into the user’s hand. Choice of: two sizes, in two versions (with or without battery door) - in two colors (black or... | |
| Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS... | |
| Key Features: Heavy duty (0.1” thick) aluminum base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides... | |
| Key Features: The Sink Box series is a British designed extruded aluminum enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number - Qty Per Package - Compatible Bateries (not incl.) BH1AAW - 1 (1)... | |
| 12 gauge steel panels. Available in 4 widths. Mounts onto panel mounting studs in consolet. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly... | |
| 12 gauge steel panels. Used in both Standard and Deep desks. Available in 4 widths. Mounts horizontally onto panel mounting studs in bottom of desk. Finished in white. Part Details... | |
| 14 gauge steel panels are finished in white. Used in both single access and dual access bases. Available in 4 widths. Mounts into "C" Channel Mounting Kit (not included.) Hardware... | |
| Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts... | |
| Designed specifically for use in Data Terminal. Sloped wrist rest provides comfort for operator. Locks in place when extended. 20" width accommodates standard width keyboards. Finished in textured black. Slides... | |
| Features punched universal EIA spacing. Mounts onto Rail Support Kits (not included - see above). Clip nuts required for mounting to punched rails Finished in black. Part Details Click Part... | |
| Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4"... | |
| For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. | |
| Formed 14 gauge steel. Adds 6” to Data Terminal Depth. Maintains NEMA rating. Utilizes door from Data Terminal. Fastens flush to back of Data Terminal. Available in light gray and... | |
| Generally used in combination with plinth. Provides a raised foot support to relieve back stress. Gives the installation a "finished" appearance. Available in 24", 36", 48" and 60" widths. Maintains... | |
| Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Stiffeners added for solid stability. Open top and bottom provides an unobstructed wireway... | |
| Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Available for the 4 base widths. On 2 door units, a window... | |
| Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Fits Standard Turret, Deep Turret, and Data Terminal. Offered in 24" width... | |
| Provides extra depth to Type 1 screw cover junction boxes - for use with CS, CSG, CSKO, CSKOG Series. Keyhole shaped mounting holes for quick assembly. Easy install - Remove... | |
| Separate kits for Standard Turret/Data Terminal, Deep Turret and Bases. For use with Swing Frame, CRT Mounting Kit and Combination Rails. Mount into "C" channels (not included). Finished in textured... | |
| Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available... |
| << Prev | Next >> |