Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CHKO10104

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CHKO10104 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CHKO10104
Electrical - Commercial - Junction Boxes CHKO10104
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.
  • Hinged cover with latch provides easy access during installation and maintenance.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel.
  • Formed steel covers close by use of slotted quarter turn latch.
  • Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge.
  • Easily removed knockouts on all 4 sides (see drawings for sizes and locations).
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Type 1 Lock Kit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CHKO663 - 6.00 6.00 3.50
CHKO644 - 6.00 4.00 4.00
CHKO664 - 6.00 6.00 4.00
CHKO864 - 8.00 6.00 4.00
CHKO884 - 8.00 8.00 4.00
CHKO1084 - 10.00 8.00 4.00
CHKO10104 - 10.00 10.00 4.00
CHKO1284 - 12.00 8.00 4.00
CHKO12104 - 12.00 10.00 4.00
CHKO12124 - 12.00 12.00 4.00
CHKO16124 - 16.00 12.00 4.00
CHKO18124 - 18.00 12.00 4.00
CHKO666 - 6.00 6.00 6.00
CHKO886 - 8.00 8.00 6.00
CHKO1086 - 10.00 8.00 6.00
CHKO10106 - 10.00 10.00 6.00
CHKO12106 - 12.00 10.00 6.00
CHKO12126 - 12.00 12.00 6.00
CHKO16126 - 16.00 12.00 6.00
CHKO16166 - 16.00 16.00 6.00
CHKO18126 - 18.00 12.00 6.00
CHKO18186 - 18.00 18.00 6.00
CHKO24186 - 24.00 18.00 6.00
CHKO24246 - 24.00 24.00 6.00
CHKO30246 - 30.00 24.00 6.00
CHKO36246 - 36.00 24.00 6.00
CHKO36248 - 36.00 24.00 8.00

Supplier's Site
Boxes - HM5289-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CHKO10104 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CHKO10104
Enclosures, Boxes, & Cases CHKO10104
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
HMND Wall Mount - CHKO10104 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Wall Mount
CHKO10104
HMND Wall Mount CHKO10104
Enclosure, 10in.Hx10in.Wx4in.D, N1,

Enclosure, 10in.Hx10in.Wx4in.D, N1,

Supplier's Site
Enclosure; Steel; 10 in.; 4 in.; 10 in.; Gray Powder; Wall Mount; Gray; Type 1 - 70164490 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 10 in.; 4 in.; 10 in.; Gray Powder; Wall Mount; Gray; Type 1
70164490
Enclosure; Steel; 10 in.; 4 in.; 10 in.; Gray Powder; Wall Mount; Gray; Type 1 70164490
Gray Powder Finish, Wall Mounted, Steel Body Enclosures Designed for general purpose indoor commercial use as a junction, pull or switch box Hinged cover with latch provides easy access during installation and maintenance cUL, UL Listed C-Box hinged cover with knockouts, through holes in back for wall mounting.

Gray Powder Finish, Wall Mounted, Steel Body Enclosures

  • Designed for general purpose indoor commercial use as a junction, pull or switch box
  • Hinged cover with latch provides easy access during installation and maintenance
  • cUL, UL Listed
    C-Box hinged cover with knockouts, through holes in back for wall mounting.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CHKO10104 HM5289-ND CHKO10104 CHKO10104 70164490
Product Name Electrical - Commercial - Junction Boxes Boxes Enclosures, Boxes, & Cases HMND Wall Mount Enclosure; Steel; 10 in.; 4 in.; 10 in.; Gray Powder; Wall Mount; Gray; Type 1
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Junction Box
Length 10 inch (254 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers
Small Enclosures - Extruded Enclosures - 1455A1202RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414O6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers