Hammond Manufacturing Company Inc. Electrical - Commercial C3R886ESCNKAL

Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed from 0.08" Type 5052 H-32 aluminum Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. External mounting feet. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided in the box.. Finish Enclosure and cover are finished in natural unfinished aluminum. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R664ESCNKAL - 6.00 6.00 4.00 C3R884ESCNKAL - 8.00 8.00 4.00 C3R886ESCNKAL - 8.00 8.00 6.00 C3R10104ESCNKAL - 10.00 10.00 4.00 C3R10106ESCNKAL - 10.00 10.00 6.00 C3R12124ESCNKAL - 12.00 12.00 4.00 C3R12126ESCNKAL - 12.00 12.00 6.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed from 0.08" Type 5052 H-32 aluminum Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. External mounting feet. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided in the box.. Finish Enclosure and cover are finished in natural unfinished aluminum. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R664ESCNKAL - 6.00 6.00 4.00 C3R884ESCNKAL - 8.00 8.00 4.00 C3R886ESCNKAL - 8.00 8.00 6.00 C3R10104ESCNKAL - 10.00 10.00 4.00 C3R10106ESCNKAL - 10.00 10.00 6.00 C3R12124ESCNKAL - 12.00 12.00 4.00 C3R12126ESCNKAL - 12.00 12.00 6.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - C3R886ESCNKAL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial
C3R886ESCNKAL
Electrical - Commercial C3R886ESCNKAL
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed from 0.08" Type 5052 H-32 aluminum Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. External mounting feet. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided in the box.. Finish Enclosure and cover are finished in natural unfinished aluminum. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R664ESCNKAL - 6.00 6.00 4.00 C3R884ESCNKAL - 8.00 8.00 4.00 C3R886ESCNKAL - 8.00 8.00 6.00 C3R10104ESCNKAL - 10.00 10.00 4.00 C3R10106ESCNKAL - 10.00 10.00 6.00 C3R12124ESCNKAL - 12.00 12.00 4.00 C3R12126ESCNKAL - 12.00 12.00 6.00

Application

  • Designed for use as a wiring/junction box.
  • Provides protection against rain, sleet, snow and dripping water.

Standards

  • UL-50 Type 3R
  • CSA Type 3R
  • Complies with:
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Formed from 0.08" Type 5052 H-32 aluminum
  • Drip-shield top and seam-free sides, front and back.
  • Slip-on removable cover fastened with plated steel screws.
  • External mounting feet.
  • Oil resistant gaskets are permanently secured.
  • A bonding stud is provided on the door and a grounding stud is provided in the box..

Finish

  • Enclosure and cover are finished in natural unfinished aluminum.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C3R664ESCNKAL - 6.00 6.00 4.00
C3R884ESCNKAL - 8.00 8.00 4.00
C3R886ESCNKAL - 8.00 8.00 6.00
C3R10104ESCNKAL - 10.00 10.00 4.00
C3R10106ESCNKAL - 10.00 10.00 6.00
C3R12124ESCNKAL - 12.00 12.00 4.00
C3R12126ESCNKAL - 12.00 12.00 6.00

Supplier's Site
Boxes - 164-C3R886ESCNKAL-ND - DigiKey
Thief River Falls, MN, United States
N3R J BOX, SCREW COVER NO K/O'S

N3R J BOX, SCREW COVER NO K/O'S

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number C3R886ESCNKAL 164-C3R886ESCNKAL-ND
Product Name Electrical - Commercial Boxes
Type Electronic and Instrument Enclosures Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers