"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"
Electrical Enclosures Steel Junction Box 8x5.1x4" Type 3R
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | C3R644HCR-ND | C3R644HCR | C3R644HCR |
| Product Name | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Material | Steel | ||
| NEMA Rating | Type 3R | NEMA Enclosures | |
| Mounting Type | Wall Mount |