Hammond Manufacturing Company Inc. Electrical - Commercial - Metering Cabinets CMCQ363612

Description
Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panels. Hinged covers. 2 cutouts in top of each cabinet with metering plates included. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Units shown: inch. Switch units to: mm Part No. - H - W - D - Gauge CMCQ303010 - 30.00 30.00 10.00 16 CMCQ363612 - 36.00 36.00 12.00 14 CMCQ484812 - 48.00 48.00 12.00 14 Panels Units shown: inch. Switch units to: mm Part No. - Description - H - W CMCQP1 - Accessory Plate 24.68 7.00 CMCQP2 - Universal Support Current Panel 12.76 13.39 CMCQP3 - Universal Support Voltage Panel 25.59 15.01 Panel Selection Guide - Panel supplied with enclosure - Panel capacity per enclosure Part No. - CMCQP1 - CMCQP2 - CMCQP3 - CMCQP1 - CMCQP2 - CMCQP3 CMCQ303010 - 1 1 1 1 1 1 CMCQ363612 - 1 1 1 2 1 1 CMCQ484812 - 1 1 1 2 2 1
Request a Quote
Description
Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panels. Hinged covers. 2 cutouts in top of each cabinet with metering plates included. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Units shown: inch. Switch units to: mm Part No. - H - W - D - Gauge CMCQ303010 - 30.00 30.00 10.00 16 CMCQ363612 - 36.00 36.00 12.00 14 CMCQ484812 - 48.00 48.00 12.00 14 Panels Units shown: inch. Switch units to: mm Part No. - Description - H - W CMCQP1 - Accessory Plate 24.68 7.00 CMCQP2 - Universal Support Current Panel 12.76 13.39 CMCQP3 - Universal Support Voltage Panel 25.59 15.01 Panel Selection Guide - Panel supplied with enclosure - Panel capacity per enclosure Part No. - CMCQP1 - CMCQP2 - CMCQP3 - CMCQP1 - CMCQP2 - CMCQP3 CMCQ303010 - 1 1 1 1 1 1 CMCQ363612 - 1 1 1 2 1 1 CMCQ484812 - 1 1 1 2 2 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Metering Cabinets - CMCQ363612 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Metering Cabinets
CMCQ363612
Electrical - Commercial - Metering Cabinets CMCQ363612
Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panels. Hinged covers. 2 cutouts in top of each cabinet with metering plates included. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Units shown: inch. Switch units to: mm Part No. - H - W - D - Gauge CMCQ303010 - 30.00 30.00 10.00 16 CMCQ363612 - 36.00 36.00 12.00 14 CMCQ484812 - 48.00 48.00 12.00 14 Panels Units shown: inch. Switch units to: mm Part No. - Description - H - W CMCQP1 - Accessory Plate 24.68 7.00 CMCQP2 - Universal Support Current Panel 12.76 13.39 CMCQP3 - Universal Support Voltage Panel 25.59 15.01 Panel Selection Guide - Panel supplied with enclosure - Panel capacity per enclosure Part No. - CMCQP1 - CMCQP2 - CMCQP3 - CMCQP1 - CMCQP2 - CMCQP3 CMCQ303010 - 1 1 1 1 1 1 CMCQ363612 - 1 1 1 2 1 1 CMCQ484812 - 1 1 1 2 2 1

Application

  • Designed for indoor housing of metering transformers per Hydro Quebec specifications.

Standards

  • CSA Type 1
  • Complies with
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 14 or 16 gauge steel.
  • Spot welded construction and formed edges.
  • Removable inner panels.
  • Hinged covers.
  • 2 cutouts in top of each cabinet with metering plates included.

Finish

  • Enclosure and cover are finished in ANSI 61 gray inside and out.
  • Inner panel is finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosure

Units shown: inch. Switch units to: mm


Part No. - H - W - D - Gauge
CMCQ303010 - 30.00 30.00 10.00 16
CMCQ363612 - 36.00 36.00 12.00 14
CMCQ484812 - 48.00 48.00 12.00 14

Panels

Units shown: inch. Switch units to: mm


Part No. - Description - H - W
CMCQP1 - Accessory Plate 24.68 7.00
CMCQP2 - Universal Support Current Panel 12.76 13.39
CMCQP3 - Universal Support Voltage Panel 25.59 15.01

Panel Selection Guide


- Panel supplied with enclosure - Panel capacity per enclosure
Part No. - CMCQP1 - CMCQP2 - CMCQP3 - CMCQP1 - CMCQP2 - CMCQP3
CMCQ303010 - 1 1 1 1 1 1
CMCQ363612 - 1 1 1 2 1 1
CMCQ484812 - 1 1 1 2 2 1

Supplier's Site
Enclosures, Boxes, & Cases - CMCQ363612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CMCQ363612
Enclosures, Boxes, & Cases CMCQ363612
NEMA1 HQ MTR CAB 36X36X12

NEMA1 HQ MTR CAB 36X36X12

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CMCQ363612 CMCQ363612
Product Name Electrical - Commercial - Metering Cabinets Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411JU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers