Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes C3SC16166GY

Description
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - C3SC16166GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
C3SC16166GY
Electrical - Commercial - Junction Boxes C3SC16166GY
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00

Application

  • Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain.

Standards

  • UL 508A Listed; Type 3, 4, 12
  • cULus Listed per CSA C22.2 No 94; Type 3, 4, 12
  • Complies with
    • NEMA Type 3, 4 and 12
    • IEC 60529, IP66

Construction

  • 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger
  • 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger
  • Smooth, continuously welded seams without knockouts, cutouts, or holes
  • Captivated stainless steel cover screws thread into sealed wells
  • Seamless poured-in place gasket
  • No provision for inner mounting panel

Finish

  • Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C3SC664GY - 6.00 6.00 4.00
C3SC666GY - 6.00 6.00 6.00
C3SC864GY - 8.00 6.00 4.00
C3SC884GY - 8.00 8.00 4.00
C3SC886GY - 8.00 8.00 6.00
C3SC888GY - 8.00 8.00 8.00
C3SC10104GY - 10.00 10.00 4.00
C3SC10106GY - 10.00 10.00 6.00
C3SC1084GY - 10.00 8.00 4.00
C3SC12106GY - 12.00 10.00 6.00
C3SC12124GY - 12.00 12.00 4.00
C3SC12126GY - 12.00 12.00 6.00
C3SC12128GY - 12.00 12.00 8.00
C3SC16126GY - 16.00 12.00 6.00
C3SC16166GY - 16.00 16.00 6.00
C3SC16168GY - 16.00 16.00 8.00
C3SC18186GY - 18.00 18.00 6.00
C3SC20208GY - 20.00 20.00 8.00
C3SC24208GY - 24.00 20.00 8.00
C3SC242410GY - 24.00 24.00 10.00
C3SC242412GY - 24.00 24.00 12.00
C3SC24246GY - 24.00 24.00 6.00
C3SC24248GY - 24.00 24.00 8.00
C3SC303012GY - 30.00 30.00 12.00
C3SC363612GY - 36.00 36.00 12.00

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
C3SC16166GY
Enclosures Accessories and Hardware C3SC16166GY
N3 SCREW COVER - 16X16X6 - GRA

N3 SCREW COVER - 16X16X6 - GRA

Buy Now
Boxes - 164-C3SC16166GY-ND - DigiKey
Thief River Falls, MN, United States
N3 SCREW COVER - 16X16X6 - GRA

N3 SCREW COVER - 16X16X6 - GRA

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3SC16166GY C3SC16166GY 164-C3SC16166GY-ND
Product Name Electrical - Commercial - Junction Boxes Enclosures Accessories and Hardware Boxes
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALE6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16W18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 25.06 inch (637 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers