Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes C3SC18186GY

Description
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - C3SC18186GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
C3SC18186GY
Electrical - Commercial - Junction Boxes C3SC18186GY
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00

Application

  • Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain.

Standards

  • UL 508A Listed; Type 3, 4, 12
  • cULus Listed per CSA C22.2 No 94; Type 3, 4, 12
  • Complies with
    • NEMA Type 3, 4 and 12
    • IEC 60529, IP66

Construction

  • 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger
  • 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger
  • Smooth, continuously welded seams without knockouts, cutouts, or holes
  • Captivated stainless steel cover screws thread into sealed wells
  • Seamless poured-in place gasket
  • No provision for inner mounting panel

Finish

  • Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C3SC664GY - 6.00 6.00 4.00
C3SC666GY - 6.00 6.00 6.00
C3SC864GY - 8.00 6.00 4.00
C3SC884GY - 8.00 8.00 4.00
C3SC886GY - 8.00 8.00 6.00
C3SC888GY - 8.00 8.00 8.00
C3SC10104GY - 10.00 10.00 4.00
C3SC10106GY - 10.00 10.00 6.00
C3SC1084GY - 10.00 8.00 4.00
C3SC12106GY - 12.00 10.00 6.00
C3SC12124GY - 12.00 12.00 4.00
C3SC12126GY - 12.00 12.00 6.00
C3SC12128GY - 12.00 12.00 8.00
C3SC16126GY - 16.00 12.00 6.00
C3SC16166GY - 16.00 16.00 6.00
C3SC16168GY - 16.00 16.00 8.00
C3SC18186GY - 18.00 18.00 6.00
C3SC20208GY - 20.00 20.00 8.00
C3SC24208GY - 24.00 20.00 8.00
C3SC242410GY - 24.00 24.00 10.00
C3SC242412GY - 24.00 24.00 12.00
C3SC24246GY - 24.00 24.00 6.00
C3SC24248GY - 24.00 24.00 8.00
C3SC303012GY - 30.00 30.00 12.00
C3SC363612GY - 36.00 36.00 12.00

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
C3SC18186GY
Enclosures Accessories and Hardware C3SC18186GY
N3 SCREW COVER - 18X18X6 - GRA

N3 SCREW COVER - 18X18X6 - GRA

Buy Now
Boxes - 164-C3SC18186GY-ND - DigiKey
Thief River Falls, MN, United States
N3 SCREW COVER - 18X18X6 - GRA

N3 SCREW COVER - 18X18X6 - GRA

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3SC18186GY C3SC18186GY 164-C3SC18186GY-ND
Product Name Electrical - Commercial - Junction Boxes Enclosures Accessories and Hardware Boxes
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Boxes - 1416E-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1416G - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers