Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes C3SC884GY

Description
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - C3SC884GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
C3SC884GY
Electrical - Commercial - Junction Boxes C3SC884GY
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain. Standards UL 508A Listed; Type 3, 4, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4, 12 Complies with NEMA Type 3, 4 and 12 IEC 60529, IP66 Construction 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3SC664GY - 6.00 6.00 4.00 C3SC666GY - 6.00 6.00 6.00 C3SC864GY - 8.00 6.00 4.00 C3SC884GY - 8.00 8.00 4.00 C3SC886GY - 8.00 8.00 6.00 C3SC888GY - 8.00 8.00 8.00 C3SC10104GY - 10.00 10.00 4.00 C3SC10106GY - 10.00 10.00 6.00 C3SC1084GY - 10.00 8.00 4.00 C3SC12106GY - 12.00 10.00 6.00 C3SC12124GY - 12.00 12.00 4.00 C3SC12126GY - 12.00 12.00 6.00 C3SC12128GY - 12.00 12.00 8.00 C3SC16126GY - 16.00 12.00 6.00 C3SC16166GY - 16.00 16.00 6.00 C3SC16168GY - 16.00 16.00 8.00 C3SC18186GY - 18.00 18.00 6.00 C3SC20208GY - 20.00 20.00 8.00 C3SC24208GY - 24.00 20.00 8.00 C3SC242410GY - 24.00 24.00 10.00 C3SC242412GY - 24.00 24.00 12.00 C3SC24246GY - 24.00 24.00 6.00 C3SC24248GY - 24.00 24.00 8.00 C3SC303012GY - 30.00 30.00 12.00 C3SC363612GY - 36.00 36.00 12.00

Application

  • Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to windblown dust or rain.

Standards

  • UL 508A Listed; Type 3, 4, 12
  • cULus Listed per CSA C22.2 No 94; Type 3, 4, 12
  • Complies with
    • NEMA Type 3, 4 and 12
    • IEC 60529, IP66

Construction

  • 14 gauge steel body up to 24”x24”; 12 gauge body when 30”x30” or larger
  • 14 gauge steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger
  • Smooth, continuously welded seams without knockouts, cutouts, or holes
  • Captivated stainless steel cover screws thread into sealed wells
  • Seamless poured-in place gasket
  • No provision for inner mounting panel

Finish

  • Enclosure and cover are finished with an ANSI 61 gray powder coating inside and outside

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C3SC664GY - 6.00 6.00 4.00
C3SC666GY - 6.00 6.00 6.00
C3SC864GY - 8.00 6.00 4.00
C3SC884GY - 8.00 8.00 4.00
C3SC886GY - 8.00 8.00 6.00
C3SC888GY - 8.00 8.00 8.00
C3SC10104GY - 10.00 10.00 4.00
C3SC10106GY - 10.00 10.00 6.00
C3SC1084GY - 10.00 8.00 4.00
C3SC12106GY - 12.00 10.00 6.00
C3SC12124GY - 12.00 12.00 4.00
C3SC12126GY - 12.00 12.00 6.00
C3SC12128GY - 12.00 12.00 8.00
C3SC16126GY - 16.00 12.00 6.00
C3SC16166GY - 16.00 16.00 6.00
C3SC16168GY - 16.00 16.00 8.00
C3SC18186GY - 18.00 18.00 6.00
C3SC20208GY - 20.00 20.00 8.00
C3SC24208GY - 24.00 20.00 8.00
C3SC242410GY - 24.00 24.00 10.00
C3SC242412GY - 24.00 24.00 12.00
C3SC24246GY - 24.00 24.00 6.00
C3SC24248GY - 24.00 24.00 8.00
C3SC303012GY - 30.00 30.00 12.00
C3SC363612GY - 36.00 36.00 12.00

Supplier's Site
Boxes - 164-C3SC884GY-ND - DigiKey
Thief River Falls, MN, United States
N3 SCREW COVER - 8X8X4 - GRAY

N3 SCREW COVER - 8X8X4 - GRAY

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
C3SC884GY
Enclosures Accessories and Hardware C3SC884GY
N3 SCREW COVER - 8X8X4 - GRAY

N3 SCREW COVER - 8X8X4 - GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3SC884GY 164-C3SC884GY-ND C3SC884GY
Product Name Electrical - Commercial - Junction Boxes Boxes Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
Small Enclosures - General Purpose Metal - 1411FBHBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Boxes - 164-1418M10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details