Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Boxes CN4SB203SS

Description
Application The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 3R, 12, 4X Complies with IEC 60529, IP66 Construction Formed 16 gauge Type 304 stainless steel (14 gauge on 30x24) Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Inner panel is finished in white powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4SB73SS - CN4SB74SS - 70/70 12.00 10.00 5.00 CGK125 - CSBL125B CN4SB103SS - CN4SB104SS - 125/120 15.00 10.00 5.00 CGK125 - CSBL125B CN4SB203SS - CN4SB204SS - 225/180 18.00 12.00 5.00 CGK225 - CSBL225 CN4SB403SS - CN4SB404SS - 400/400 24.00 17.00 6.00 CGK400 - CSBL400 CN4SB603SS* - CN4SB604SS* - 600/600 30.00 24.00 7.00 CGK600 - CSBL600 * 14 gauge steel
Request a Quote Datasheet
Description
Application The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 3R, 12, 4X Complies with IEC 60529, IP66 Construction Formed 16 gauge Type 304 stainless steel (14 gauge on 30x24) Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Inner panel is finished in white powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4SB73SS - CN4SB74SS - 70/70 12.00 10.00 5.00 CGK125 - CSBL125B CN4SB103SS - CN4SB104SS - 125/120 15.00 10.00 5.00 CGK125 - CSBL125B CN4SB203SS - CN4SB204SS - 225/180 18.00 12.00 5.00 CGK225 - CSBL225 CN4SB403SS - CN4SB404SS - 400/400 24.00 17.00 6.00 CGK400 - CSBL400 CN4SB603SS* - CN4SB604SS* - 600/600 30.00 24.00 7.00 CGK600 - CSBL600 * 14 gauge steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Boxes - CN4SB203SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Boxes
CN4SB203SS
Electrical - Commercial - Splitter Boxes CN4SB203SS
Application The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 3R, 12, 4X Complies with IEC 60529, IP66 Construction Formed 16 gauge Type 304 stainless steel (14 gauge on 30x24) Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Inner panel is finished in white powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4SB73SS - CN4SB74SS - 70/70 12.00 10.00 5.00 CGK125 - CSBL125B CN4SB103SS - CN4SB104SS - 125/120 15.00 10.00 5.00 CGK125 - CSBL125B CN4SB203SS - CN4SB204SS - 225/180 18.00 12.00 5.00 CGK225 - CSBL225 CN4SB403SS - CN4SB404SS - 400/400 24.00 17.00 6.00 CGK400 - CSBL400 CN4SB603SS* - CN4SB604SS* - 600/600 30.00 24.00 7.00 CGK600 - CSBL600 * 14 gauge steel

Application

  • The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted.

Standards

  • CSA Type 3R, 12, 4X
  • Complies with
    • IEC 60529, IP66

Construction

  • Formed 16 gauge Type 304 stainless steel (14 gauge on 30x24)
  • Factory installed splitter blocks.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Hinges are constructed from 304 stainless steel.
  • Hinge pins are stainless steel.
  • Inner panel is included.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Inner panel is finished in white powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter
Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference
CN4SB73SS - CN4SB74SS - 70/70 12.00 10.00 5.00 CGK125 - CSBL125B
CN4SB103SS - CN4SB104SS - 125/120 15.00 10.00 5.00 CGK125 - CSBL125B
CN4SB203SS - CN4SB204SS - 225/180 18.00 12.00 5.00 CGK225 - CSBL225
CN4SB403SS - CN4SB404SS - 400/400 24.00 17.00 6.00 CGK400 - CSBL400
CN4SB603SS* - CN4SB604SS* - 600/600 30.00 24.00 7.00 CGK600 - CSBL600
* 14 gauge steel

Supplier's Site
Enclosures Accessories and Hardware - CN4SB203SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CN4SB203SS
Enclosures Accessories and Hardware CN4SB203SS
3R/4 Splitter Box 225A 3 Wire - 304 SS

3R/4 Splitter Box 225A 3 Wire - 304 SS

Buy Now
Boxes - 164-CN4SB203SS-ND - DigiKey
Thief River Falls, MN, United States
Tools/Equipment/Hard ware

Tools/Equipment/Hardware

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CN4SB203SS CN4SB203SS 164-CN4SB203SS-ND
Product Name Electrical - Commercial - Splitter Boxes Enclosures Accessories and Hardware Boxes
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Length 18 inch (457 mm)
Width 12 inch (305 mm)
Depth 5 inch (127 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1416O-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Boxes - 164-1418J10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411FBSU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers